Renesas Electronics Corporation Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers IDT5V9352PFGI8

Description
IC BUFFER ZD PLL CLK DVR 32-LQFP
Description
IC BUFFER ZD PLL CLK DVR 32-LQFP
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT5V9352PFGI8 is a phase-lock loop (PLL) clock driver designed for high-performance clock tree applications. It operates at supply voltages of 3.3V or 2.5V and supports an operating frequency of up to 200MHz. The device features a zero delay buffer, ensuring low skew and low jitter in clock distribution. It includes three banks of configurable outputs, allowing for various output frequency ratios of 1:1, 2:1, 3:1, and 3:2:1, controlled by frequency selection pins. The PLL loop filter is integrated on-chip, eliminating the need for external components, which reduces board space and complexity. The IDT5V9352PFGI8 is compatible with Motorola MPC9352 and is available in a 32-pin TQFP package. It operates within an industrial temperature range of -40°C to +85°C. Note that this product has been discontinued, with the last time buy date expiring on October 28, 2014.

Datasheet Summary
Powered by GS/AI

The IDT5V9352PFGI8 is a phase-lock loop (PLL) clock driver designed for high-performance clock tree applications. It operates at supply voltages of 3.3V or 2.5V and supports an operating frequency of up to 200MHz. The device features a zero delay buffer, ensuring low skew and low jitter in clock distribution. It includes three banks of configurable outputs, allowing for various output frequency ratios of 1:1, 2:1, 3:1, and 3:2:1, controlled by frequency selection pins. The PLL loop filter is integrated on-chip, eliminating the need for external components, which reduces board space and complexity. The IDT5V9352PFGI8 is compatible with Motorola MPC9352 and is available in a 32-pin TQFP package. It operates within an industrial temperature range of -40°C to +85°C. Note that this product has been discontinued, with the last time buy date expiring on October 28, 2014.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT5V9352PFGI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
IDT5V9352PFGI8
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers IDT5V9352PFGI8
IC BUFFER ZD PLL CLK DVR 32-LQFP

IC BUFFER ZD PLL CLK DVR 32-LQFP

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - IDT5V9352PFGI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
IDT5V9352PFGI8
Clock Generators, PLLs, Frequency Synthesizers IDT5V9352PFGI8
PLL Clock Driver, Zero Delay Buffer IC 200MHz 1 32-LQFP

PLL Clock Driver, Zero Delay Buffer IC 200MHz 1 32-LQFP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks
Product Number IDT5V9352PFGI8 IDT5V9352PFGI8
Product Name Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Driver
Package Type Surface Mount; Surface Mount Surface Mount; 32-LQFP
Frequency 200 MHz 200 MHz
Bus Interface Clock
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Buffers, Drivers - AD246JN - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Through Hole
Frequency 0.0250 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY25561SXCTTR-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
Real Time Clocks - 1916881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details