Manufacturer: Renesas Electronics America
Win Source Part Number: 920892-IDT5V926APGGI
Operating Temperature Range: -40°C ~ 85°C
Features: IC 160MHz 1 16-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IDT5V926A
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
IC CLOCK GEN PLL 160MHZ 16TSSOP Product overview: IDT5V926APGGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 160MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-IDT5V926APGGI8 can be used for catalog matching and distributor lookup.
IC CLOCK GEN PLL 160MHZ 16TSSOP
IC CLOCK GEN PLL 160MHZ 16TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 920892-IDT5V926APGGI8 | 728-IDT5V926APGGI8 | IDT5V926APGGI8 | IDT5V926APGGI8 |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT5V926APGGI8 | 160MHZ Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Surface Mount; Clock Generator | Clock Generator | |
| Package Type | Surface Mount; 16-TSSOP | Tape & Reel (TR) | Surface Mount; Surface Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |