Renesas Electronics Corporation OEM Parts - OEM Parts (F - I) - IDT5V41129PGGI8 IDT5V41129PGGI8

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064357-IDT5V41129PG GI8 Packaging: Tape & Reel (TR) Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock PLL: Yes Categories: OEM Parts(F-I) Case / Package: TSSOP Max Frequency: 200 MHz Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064357-IDT5V41129PG GI8 Packaging: Tape & Reel (TR) Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock PLL: Yes Categories: OEM Parts(F-I) Case / Package: TSSOP Max Frequency: 200 MHz Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - IDT5V41129PGGI8 - 1064357-IDT5V41129PGGI8 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - IDT5V41129PGGI8
1064357-IDT5V41129PGGI8
OEM Parts - OEM Parts (F - I) - IDT5V41129PGGI8 1064357-IDT5V41129PGGI8
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064357-IDT5V41129PG GI8 Packaging: Tape & Reel (TR) Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock PLL: Yes Categories: OEM Parts(F-I) Case / Package: TSSOP Max Frequency: 200 MHz Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064357-IDT5V41129PGGI8
Packaging: Tape & Reel (TR)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
PLL: Yes
Categories: OEM Parts(F-I)
Case / Package: TSSOP
Max Frequency: 200 MHz
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1064357-IDT5V41129PGGI8
Product Name OEM Parts - OEM Parts (F - I) - IDT5V41129PGGI8
Unlock Full Specs
to access all available technical data