Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers IDT5V2528PGGI8

Description
"PLL Clock Driver, Zero Delay Buffer IC 140MHz 1 28-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"PLL Clock Driver, Zero Delay Buffer IC 140MHz 1 28-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - IDT5V2528PGGI8-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
IDT5V2528PGGI8-ND
Clock Generators, PLLs, Frequency Synthesizers IDT5V2528PGGI8-ND
"PLL Clock Driver, Zero Delay Buffer IC 140MHz 1 28-TSSOP (0.173"", 4.40mm Width)"

"PLL Clock Driver, Zero Delay Buffer IC 140MHz 1 28-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT5V2528PGGI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
IDT5V2528PGGI8
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers IDT5V2528PGGI8
IC CLK DVR ZD BUFFER PLL 28TSSOP

IC CLK DVR ZD BUFFER PLL 28TSSOP

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - IDT5V2528PGGI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
IDT5V2528PGGI8
Clock Generators, PLLs, Frequency Synthesizers IDT5V2528PGGI8
PLL Clock Driver, Zero Delay Buffer IC 140MHz 1 28-TSSOP (0.173", 4.40mm Width)

PLL Clock Driver, Zero Delay Buffer IC 140MHz 1 28-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT5V2528PGGI8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
IDT5V2528PGGI8
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers IDT5V2528PGGI8
IC CLK DRVR ZD BUFFER 28TSSOP

IC CLK DRVR ZD BUFFER 28TSSOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number IDT5V2528PGGI8-ND IDT5V2528PGGI8 IDT5V2528PGGI8 IDT5V2528PGGI8
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Driver; Clock Generator Clock Generator Clock Driver PLL Clock Driver, Zero Delay Buffer; Clock Generator
Bus Interface LVTTL TTL; LVTTL TTL; LVTTL
Package Type Surface Mount; TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" Surface Mount; Surface Mount Surface Mount; SSOP; 28-TSSOP (0.173\", 4.40mm Width) SSOP
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HC7046AN,112 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Through Hole
Frequency 21 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B10328-GMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers
Clock/Timing - Clock/Timing - Real Time Clocks - RV-4162-C7-32.768KHZ-20PPM-TA-QC - 892647-RV-4162-C7-32.768KHZ-20PPM-TA-QC - Win Source Electronics
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-SON (3.2x1.5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers