Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031101-IDT5V19EE902
Length: 5 mm
Number of Circuits: 1
Input: Crystal
Height: 1 mm
Number of Pins: 32
Width: 5 mm
Categories: Clock/Timing - Clock Generators,PLLs,Freq
Max Frequency: 500 MHz
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.465 V
Min Supply Voltage: 3.135 V
Max Supply Current: 190 mA
Programmable PLL Clock Synthesizer Quad 32-Pin VFQFPN EP Tray Product overview: IDT5V19EE902NLGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Quad, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-IDT5V19EE902NLGI
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Clocks | IC Timers |
| Product Number | 1031101-IDT5V19EE902NLGI | 728-IDT5V19EE902NLGI |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT5V19EE902NLGI | Quad Clock and Timing IC |
| Device Type | Clock Generator | |
| Package Type | Surface Mount | |
| Supply Voltage | 3.13 to 3.46 volts |