IC CLK GENERATOR PREC 28-VFQFPN Product overview: IDT5T940-30NLGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-IDT5T940-30NLGI can be used for catalog matching and distributor lookup.
Ethernet, SONET/SDH Clock/Frequency Generator, Multiplexer IC 666.52MHz 1 Output 28-VFQFPN (6x6)
IC CLK GENERATOR PREC 28-VFQFPN
Ethernet, SONET/SDH Clock/Frequency Generator, Multiplexer IC 666.52MHz 1 Output 28-VFQFPN (6x6)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 763-IDT5T940-30NLGI | 800-1987-ND | IDT5T940-30NLGI | IDT5T940-30NLGI |
| Product Name | Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Bus Interface | LVPECL | LVPECL | ECL; PECL; LVPECL; LVPECL | |
| Package Type | Tray | Surface Mount; 28-VQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; 28-VQFN Exposed Pad |
| Supply Voltage | 2.38 to 3.46 volts | 2.38 to 3.46 volts | 2.38 to 3.46 volts | |
| Frequency | 667 MHz | 667 MHz | 667 MHz | 667 MHz |