Renesas Electronics Corporation Clock and Timing IC IDT5T940-10NLGI

Description
IC CLK GENERATOR PREC 28-VFQFPN Product overview: IDT5T940-10NLGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-IDT5T940-10NLGI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLK GENERATOR PREC 28-VFQFPN Product overview: IDT5T940-10NLGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-IDT5T940-10NLGI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
763-IDT5T940-10NLGI
Clock and Timing IC 763-IDT5T940-10NLGI
IC CLK GENERATOR PREC 28-VFQFPN Product overview: IDT5T940-10NLGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-IDT5T940-10NLGI can be used for catalog matching and distributor lookup.

IC CLK GENERATOR PREC 28-VFQFPN Product overview: IDT5T940-10NLGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-IDT5T940-10NLGI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Application Specific - IDT5T940-10NLGI - 874318-IDT5T940-10NLGI - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - IDT5T940-10NLGI
874318-IDT5T940-10NLGI
Clock/Timing - Clock/Timing - Application Specific - IDT5T940-10NLGI 874318-IDT5T940-10NLGI
Manufacturer: Renesas Electronics America Win Source Part Number: 874318-IDT5T940-10NL GI Operating Temperature Range: -40°C ~ 85°C Features: Ethernet, SONET/SDH Clock/Frequency Generator, Multiplexer IC 666.52MHz 1 Output 28-VFQFPN (6x6) Package: Tray Package: 28-VQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: IDT5T940 Categories: Integrated Circuits (ICs) Case / Package: 28-VFQFPN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 35 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 874318-IDT5T940-10NLGI
Operating Temperature Range: -40°C ~ 85°C
Features: Ethernet, SONET/SDH Clock/Frequency Generator, Multiplexer IC 666.52MHz 1 Output 28-VFQFPN (6x6)
Package: Tray
Package: 28-VQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IDT5T940
Categories: Integrated Circuits (ICs)
Case / Package: 28-VFQFPN (6x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 35
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Application Specific Clock/Timing - IDT5T940-10NLGI-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
IDT5T940-10NLGI-ND
Application Specific Clock/Timing IDT5T940-10NLGI-ND
Ethernet, SONET/SDH Clock/Frequency Generator, Multiplexer IC 666.52MHz 1 Output 28-VFQFPN (6x6)

Ethernet, SONET/SDH Clock/Frequency Generator, Multiplexer IC 666.52MHz 1 Output 28-VFQFPN (6x6)

Buy Now Datasheet
Clock/Timing - Application Specific - IDT5T940-10NLGI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
IDT5T940-10NLGI
Clock/Timing - Application Specific IDT5T940-10NLGI
IC CLK GENERATOR PREC 28-VFQFPN

IC CLK GENERATOR PREC 28-VFQFPN

Supplier's Site Datasheet
Application Specific Clock/Timing - IDT5T940-10NLGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
IDT5T940-10NLGI
Application Specific Clock/Timing IDT5T940-10NLGI
Ethernet, SONET/SDH Clock/Frequency Generator, Multiplexer IC 666.52MHz 1 Output 28-VFQFPN (6x6)

Ethernet, SONET/SDH Clock/Frequency Generator, Multiplexer IC 666.52MHz 1 Output 28-VFQFPN (6x6)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 763-IDT5T940-10NLGI 874318-IDT5T940-10NLGI IDT5T940-10NLGI-ND IDT5T940-10NLGI IDT5T940-10NLGI
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Application Specific - IDT5T940-10NLGI Application Specific Clock/Timing Clock/Timing - Application Specific Application Specific Clock/Timing
Bus Interface LVDS LVDS LVDS; LVDS
Package Type Tray Surface Mount; 28-VFQFPN (6x6) Surface Mount; 28-VQFN Exposed Pad Surface Mount; Surface Mount Surface Mount; 28-VQFN Exposed Pad
Supply Voltage 2.38 to 3.46 volts 2.38 to 3.46 volts 2.38 to 3.46 volts
Frequency 667 MHz 667 MHz 667 MHz 667 MHz
Unlock Full Specs
to access all available technical data