Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT5T93GL16NLGI IDT5T93GL16NLGI

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1218675-IDT5T93GL16N LGI Number of Circuits: 1 Input: LVTTL Categories: Clock/Timing - Clock Buffers,Drivers Max Frequency: 650 MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1218675-IDT5T93GL16N LGI Number of Circuits: 1 Input: LVTTL Categories: Clock/Timing - Clock Buffers,Drivers Max Frequency: 650 MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT5T93GL16NLGI - 1218675-IDT5T93GL16NLGI - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT5T93GL16NLGI
1218675-IDT5T93GL16NLGI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT5T93GL16NLGI 1218675-IDT5T93GL16NLGI
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1218675-IDT5T93GL16N LGI Number of Circuits: 1 Input: LVTTL Categories: Clock/Timing - Clock Buffers,Drivers Max Frequency: 650 MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1218675-IDT5T93GL16NLGI
Number of Circuits: 1
Input: LVTTL
Categories: Clock/Timing - Clock Buffers,Drivers
Max Frequency: 650 MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1218675-IDT5T93GL16NLGI
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT5T93GL16NLGI
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

CDC421A312 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A312RGET - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
6 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2308SC-5H-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
Real Time Clocks - 1905155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details