Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT5T9306NLGI8 IDT5T9306NLGI8

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983373-IDT5T9306NLGI 8 Packaging: Tape & Reel (TR) Number of Circuits: 1 Input: LVTTL Number of Pins: 28 Categories: Clock/Timing - Clock Buffers,Drivers Max Frequency: 1 GHz Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983373-IDT5T9306NLGI 8 Packaging: Tape & Reel (TR) Number of Circuits: 1 Input: LVTTL Number of Pins: 28 Categories: Clock/Timing - Clock Buffers,Drivers Max Frequency: 1 GHz Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT5T9306NLGI8 - 983373-IDT5T9306NLGI8 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT5T9306NLGI8
983373-IDT5T9306NLGI8
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT5T9306NLGI8 983373-IDT5T9306NLGI8
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983373-IDT5T9306NLGI 8 Packaging: Tape & Reel (TR) Number of Circuits: 1 Input: LVTTL Number of Pins: 28 Categories: Clock/Timing - Clock Buffers,Drivers Max Frequency: 1 GHz Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983373-IDT5T9306NLGI8
Packaging: Tape & Reel (TR)
Number of Circuits: 1
Input: LVTTL
Number of Pins: 28
Categories: Clock/Timing - Clock Buffers,Drivers
Max Frequency: 1 GHz
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 983373-IDT5T9306NLGI8
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT5T9306NLGI8
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-B-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2304SXC-2TTR-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Clock/Timing - Clock Buffers, Drivers - 100115W-MIL - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B11354-GM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details