Ethernet, SONET/SDH Clock/Frequency Generator, Multiplexer IC 666.52MHz 1 Output 28-VFQFPN (6x6)
IC CLOCK GENERATOR PREC 28VFQFPN
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | IDT5T929-10NLGI8 | IDT5T929-10NLGI8 |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | LVDS; LVDS | |
| Package Type | Surface Mount; 28-VQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 3.46 volts |