Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT5T30553DCGI8 IDT5T30553DCGI8

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064351-IDT5T30553DC GI8 Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: SOIC Max Frequency: 200 MHz Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064351-IDT5T30553DC GI8 Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: SOIC Max Frequency: 200 MHz Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT5T30553DCGI8 - 1064351-IDT5T30553DCGI8 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT5T30553DCGI8
1064351-IDT5T30553DCGI8
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT5T30553DCGI8 1064351-IDT5T30553DCGI8
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064351-IDT5T30553DC GI8 Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: SOIC Max Frequency: 200 MHz Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064351-IDT5T30553DCGI8
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Categories: Clock/Timing - Clock Buffers,Drivers
Case / Package: SOIC
Max Frequency: 200 MHz
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1064351-IDT5T30553DCGI8
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT5T30553DCGI8
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Application Specific - AD9554-1BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 942 MHz
View Details
TSSOP Clock and Timing IC - 728-CY22388ZXC-24T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel
View Details
2 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B13286-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
CD54HCT4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - 5962-8875701EA - Texas Instruments
Specs
Bus Interface CMOS
Package Type CDIP
Supply Voltage 4.5 to 5.5 volts
View Details
2 suppliers