Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1015169-IDT54FCT245A
Packaging: Rail/Tube
Mounting: SMD (SMT)
Polarity: Non-Inverting
Operating Supply Voltage: 5 V
Number of Elements: 1
Number of Channels: 8
Number of Pins: 20
Quiescent Current: 500 µA
Propagation Delay: 6.5 ns
Categories: OEM Parts(F-I)
Case / Package: CDIP
Alternative Parts (Cross-Reference): IDT54FCT245ADBIDT54F
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: Transceiver
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1015169-IDT54FCT245ADB |
| Product Name | OEM Parts - OEM Parts (F - I) - IDT54FCT245ADB |