Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007817-IDT54FCT244C
Mounting: SMD (SMT)
Number of Elements: 2
Number of Bits per Element: 4
High Level Output Current: 48 mA
Low Level Output Current: 12 mA
Categories: Logic - Buffers,Drivers,Rece
Case / Package: CDIP
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Logic Function: Buffer, Inverting
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 1007817-IDT54FCT244CTDB |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT54FCT244CTDB |
| Package Type | Surface Mount; SMD (SMT) |