Renesas Electronics Corporation Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT54FCT240TDB IDT54FCT240TDB

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1170620-IDT54FCT240T DB Number of Elements: 2 Number of Bits per Element: 4 High Level Output Current: 48 mA Low Level Output Current: 12 mA Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Case / Package: CDIP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Logic Function: Buffer, Inverting Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1170620-IDT54FCT240T DB Number of Elements: 2 Number of Bits per Element: 4 High Level Output Current: 48 mA Low Level Output Current: 12 mA Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Case / Package: CDIP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Logic Function: Buffer, Inverting Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT54FCT240TDB - 1170620-IDT54FCT240TDB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT54FCT240TDB
1170620-IDT54FCT240TDB
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT54FCT240TDB 1170620-IDT54FCT240TDB
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1170620-IDT54FCT240T DB Number of Elements: 2 Number of Bits per Element: 4 High Level Output Current: 48 mA Low Level Output Current: 12 mA Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Case / Package: CDIP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Logic Function: Buffer, Inverting Max Operating Temperature: 125 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1170620-IDT54FCT240TDB
Number of Elements: 2
Number of Bits per Element: 4
High Level Output Current: 48 mA
Low Level Output Current: 12 mA
Categories: Logic - Buffers,Drivers,Receivers,Transceivers
Case / Package: CDIP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Logic Function: Buffer, Inverting
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1170620-IDT54FCT240TDB
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT54FCT240TDB
Package Type CDIP
Unlock Full Specs
to access all available technical data

Similar Products

Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33110W - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type WLCSP
Features RoHS
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details