Renesas Electronics Corporation Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT54FCT162245CTEB IDT54FCT162245CTEB

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022132-IDT54FCT1622 45CTEB Number of Elements: 2 Number of Bits per Element: 8 Number of Pins: 48 High Level Output Current: 16 mA Low Level Output Current: 16 mA Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Logic Function: Inverting, Transceiver
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022132-IDT54FCT1622 45CTEB Number of Elements: 2 Number of Bits per Element: 8 Number of Pins: 48 High Level Output Current: 16 mA Low Level Output Current: 16 mA Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Logic Function: Inverting, Transceiver
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT54FCT162245CTEB - 1022132-IDT54FCT162245CTEB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT54FCT162245CTEB
1022132-IDT54FCT162245CTEB
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT54FCT162245CTEB 1022132-IDT54FCT162245CTEB
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022132-IDT54FCT1622 45CTEB Number of Elements: 2 Number of Bits per Element: 8 Number of Pins: 48 High Level Output Current: 16 mA Low Level Output Current: 16 mA Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Logic Function: Inverting, Transceiver

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1022132-IDT54FCT162245CTEB
Number of Elements: 2
Number of Bits per Element: 8
Number of Pins: 48
High Level Output Current: 16 mA
Low Level Output Current: 16 mA
Categories: Logic - Buffers,Drivers,Receivers,Transceivers
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Logic Function: Inverting, Transceiver

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1022132-IDT54FCT162245CTEB
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT54FCT162245CTEB
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details