Renesas Electronics Corporation Oscillators - IDT4MA155520Z4BACTGI8 IDT4MA155520Z4BACTGI8

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064344-IDT4MA155520 Z4BACTGI8 Packaging: Tape & Reel (TR) Termination: SMD/SMT Length: 5.0038 mm Mounting: SMD (SMT) Frequency: 155.52 MHz Height: 838.2 µm Frequency Stability: 50 ppm Width: 3.2004 mm Categories: Oscillators Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Current: 95 mA
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064344-IDT4MA155520 Z4BACTGI8 Packaging: Tape & Reel (TR) Termination: SMD/SMT Length: 5.0038 mm Mounting: SMD (SMT) Frequency: 155.52 MHz Height: 838.2 µm Frequency Stability: 50 ppm Width: 3.2004 mm Categories: Oscillators Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Current: 95 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - IDT4MA155520Z4BACTGI8 - 1064344-IDT4MA155520Z4BACTGI8 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - IDT4MA155520Z4BACTGI8
1064344-IDT4MA155520Z4BACTGI8
Oscillators - IDT4MA155520Z4BACTGI8 1064344-IDT4MA155520Z4BACTGI8
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064344-IDT4MA155520 Z4BACTGI8 Packaging: Tape & Reel (TR) Termination: SMD/SMT Length: 5.0038 mm Mounting: SMD (SMT) Frequency: 155.52 MHz Height: 838.2 µm Frequency Stability: 50 ppm Width: 3.2004 mm Categories: Oscillators Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Current: 95 mA

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064344-IDT4MA155520Z4BACTGI8
Packaging: Tape & Reel (TR)
Termination: SMD/SMT
Length: 5.0038 mm
Mounting: SMD (SMT)
Frequency: 155.52 MHz
Height: 838.2 µm
Frequency Stability: 50 ppm
Width: 3.2004 mm
Categories: Oscillators
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Current: 95 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1064344-IDT4MA155520Z4BACTGI8
Product Name Oscillators - IDT4MA155520Z4BACTGI8
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Programmable Timers and Oscillators - TPL5010QDDCTQ1 - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; SOT-23-6 Thin, TSOT-23-6
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Crystals - ECS-120-18-33-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details