Renesas Electronics Corporation Clock Buffers, Drivers IDT49FCT806APY

Description
Clock Fanout Buffer (Distribution) IC 1:5 20-SSOP (0.209", 5.30mm Width)
Description
Clock Fanout Buffer (Distribution) IC 1:5 20-SSOP (0.209", 5.30mm Width)
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT49FCT806APY is a fast CMOS buffer/clock driver designed for commercial temperature ranges. It features an inverting buffer configuration with two independent output banks, each capable of driving five outputs from a TTL-compatible input. The device utilizes advanced dual metal CMOS technology, ensuring low skew of less than 700ps and low duty cycle distortion of less than 1ns. Key specifications include a rail-to-rail output swing, high drive capabilities of -24mA for sourcing and +64mA for sinking current, and low input capacitance of 4.5pF. The buffer also includes a "heartbeat" monitor output for diagnostics and PLL driving. It is available in both SSOP and SOIC packages, making it suitable for various applications requiring reliable clock distribution. Engineers should consider this product for projects that demand high-speed clock buffering with low power consumption and robust performance characteristics.

Datasheet Summary
Powered by GS/AI

The IDT49FCT806APY is a fast CMOS buffer/clock driver designed for commercial temperature ranges. It features an inverting buffer configuration with two independent output banks, each capable of driving five outputs from a TTL-compatible input. The device utilizes advanced dual metal CMOS technology, ensuring low skew of less than 700ps and low duty cycle distortion of less than 1ns. Key specifications include a rail-to-rail output swing, high drive capabilities of -24mA for sourcing and +64mA for sinking current, and low input capacitance of 4.5pF. The buffer also includes a "heartbeat" monitor output for diagnostics and PLL driving. It is available in both SSOP and SOIC packages, making it suitable for various applications requiring reliable clock distribution. Engineers should consider this product for projects that demand high-speed clock buffering with low power consumption and robust performance characteristics.

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - IDT49FCT806APY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Buffers, Drivers
IDT49FCT806APY
Clock Buffers, Drivers IDT49FCT806APY
Clock Fanout Buffer (Distribution) IC 1:5 20-SSOP (0.209", 5.30mm Width)

Clock Fanout Buffer (Distribution) IC 1:5 20-SSOP (0.209", 5.30mm Width)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number IDT49FCT806APY
Product Name Clock Buffers, Drivers
Output Configuration Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI5330G-A00219-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details
Clock Buffers, Drivers - CDC339DWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
 - 74AUP1G125GW/S711H - Rochester Electronics
Specs
Package Type SOP; SSOP; TSSOP
Packing Method Tape Reel; Tape & Reel; Other
View Details