Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT805CTPYG8 IDT49FCT805CTPYG8

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000950-IDT49FCT805C TPYG8 Packaging: Tape & Reel (TR) Number of Circuits: 2 Mounting: SMD (SMT) Input: LVTTL Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: SSOP Max Frequency: 100 MHz Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000950-IDT49FCT805C TPYG8 Packaging: Tape & Reel (TR) Number of Circuits: 2 Mounting: SMD (SMT) Input: LVTTL Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: SSOP Max Frequency: 100 MHz Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT805CTPYG8 - 1000950-IDT49FCT805CTPYG8 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT805CTPYG8
1000950-IDT49FCT805CTPYG8
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT805CTPYG8 1000950-IDT49FCT805CTPYG8
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000950-IDT49FCT805C TPYG8 Packaging: Tape & Reel (TR) Number of Circuits: 2 Mounting: SMD (SMT) Input: LVTTL Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: SSOP Max Frequency: 100 MHz Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1000950-IDT49FCT805CTPYG8
Packaging: Tape & Reel (TR)
Number of Circuits: 2
Mounting: SMD (SMT)
Input: LVTTL
Categories: Clock/Timing - Clock Buffers,Drivers
Case / Package: SSOP
Max Frequency: 100 MHz
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1000950-IDT49FCT805CTPYG8
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT805CTPYG8
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generator - SI51210-B11141-GM - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Device Type Clock Generator
View Details
3 suppliers
CDCE949 Programmable 4-PLL VCXO Clock Synthesizer with 2.5V or 3.3V LVCMOS Outputs - CDCE949PWRG4 - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
7 suppliers
Rtc, Spi, Rv-3049, 8Ppm, 10Son; Date Format Micro Crystal - 09X0511 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
TSSOP Clock and Timing IC - 728-CY22388ZXC-25T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel
View Details
2 suppliers