Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT805ASOGI IDT49FCT805ASOGI

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995132-IDT49FCT805AS OGI Length: 12.8 mm Number of Circuits: 2 Mounting: SMD (SMT) Input: LVTTL Height: 2.34 mm Number of Pins: 20 Width: 7.6 mm Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: SOIC Max Frequency: 80 MHz Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Logic Function: Clock
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995132-IDT49FCT805AS OGI Length: 12.8 mm Number of Circuits: 2 Mounting: SMD (SMT) Input: LVTTL Height: 2.34 mm Number of Pins: 20 Width: 7.6 mm Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: SOIC Max Frequency: 80 MHz Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Logic Function: Clock
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT805ASOGI - 995132-IDT49FCT805ASOGI - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT805ASOGI
995132-IDT49FCT805ASOGI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT805ASOGI 995132-IDT49FCT805ASOGI
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995132-IDT49FCT805AS OGI Length: 12.8 mm Number of Circuits: 2 Mounting: SMD (SMT) Input: LVTTL Height: 2.34 mm Number of Pins: 20 Width: 7.6 mm Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: SOIC Max Frequency: 80 MHz Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Logic Function: Clock

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995132-IDT49FCT805ASOGI
Length: 12.8 mm
Number of Circuits: 2
Mounting: SMD (SMT)
Input: LVTTL
Height: 2.34 mm
Number of Pins: 20
Width: 7.6 mm
Categories: Clock/Timing - Clock Buffers,Drivers
Case / Package: SOIC
Max Frequency: 80 MHz
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Logic Function: Clock

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 995132-IDT49FCT805ASOGI
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT805ASOGI
Device Type Clock Driver
Package Type Surface Mount; SOIC
Supply Voltage 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-A-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22381SXI-174-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Real Time Clocks - 1913677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details