Manufacturer: Renesas Electronics America
Win Source Part Number: 920874-IDT49FCT805AP
Series: 49FCT
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SSOP (0.209", 5.30mm Width)
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IDT49FCT805
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 64
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
"Clock Fanout Buffer (Distribution) IC 1:5 20-SSOP (0.209"", 5.30mm Width)"
IC CLOCK BUFFER 1:5 20SSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 920874-IDT49FCT805APY | IDT49FCT805APY-ND | IDT49FCT805APY |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT805APY | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver |