Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805PYG8 IDT49FCT3805PYG8

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004673-IDT49FCT3805 PYG8 Packaging: Digi-Reel® Number of Circuits: 2 Mounting: SMD (SMT) Input: LVTTL Number of Pins: 20 Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: SSOP Max Frequency: 100 MHz Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004673-IDT49FCT3805 PYG8 Packaging: Digi-Reel® Number of Circuits: 2 Mounting: SMD (SMT) Input: LVTTL Number of Pins: 20 Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: SSOP Max Frequency: 100 MHz Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805PYG8 - 1004673-IDT49FCT3805PYG8 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805PYG8
1004673-IDT49FCT3805PYG8
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805PYG8 1004673-IDT49FCT3805PYG8
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004673-IDT49FCT3805 PYG8 Packaging: Digi-Reel® Number of Circuits: 2 Mounting: SMD (SMT) Input: LVTTL Number of Pins: 20 Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: SSOP Max Frequency: 100 MHz Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004673-IDT49FCT3805PYG8
Packaging: Digi-Reel®
Number of Circuits: 2
Mounting: SMD (SMT)
Input: LVTTL
Number of Pins: 20
Categories: Clock/Timing - Clock Buffers,Drivers
Case / Package: SSOP
Max Frequency: 100 MHz
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1004673-IDT49FCT3805PYG8
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805PYG8
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

CDCE421A Fully Integrated Wide Range Low-Jitter Crystal Oscillator Clock Generator - CDCE421ARGER - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVDS, LVPECL
Package Type DIESALE,VQFN,WAFERSALE
View Details
8 suppliers
Clock and Timing IC - 763-CY22313ZXCT - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Package Type Bulk
Supply Voltage 3.15 to 3.6 volts
Frequency 393 MHz
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B12426-GMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers