Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805EQGI8 IDT49FCT3805EQGI8

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1159234-IDT49FCT3805 EQGI8 Packaging: Tape & Reel (TR) Number of Circuits: 2 Input: LVTTL Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: SSOP Max Frequency: 166 MHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1159234-IDT49FCT3805 EQGI8 Packaging: Tape & Reel (TR) Number of Circuits: 2 Input: LVTTL Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: SSOP Max Frequency: 166 MHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805EQGI8 - 1159234-IDT49FCT3805EQGI8 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805EQGI8
1159234-IDT49FCT3805EQGI8
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805EQGI8 1159234-IDT49FCT3805EQGI8
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1159234-IDT49FCT3805 EQGI8 Packaging: Tape & Reel (TR) Number of Circuits: 2 Input: LVTTL Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: SSOP Max Frequency: 166 MHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1159234-IDT49FCT3805EQGI8
Packaging: Tape & Reel (TR)
Number of Circuits: 2
Input: LVTTL
Categories: Clock/Timing - Clock Buffers,Drivers
Case / Package: SSOP
Max Frequency: 166 MHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1159234-IDT49FCT3805EQGI8
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805EQGI8
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4154BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22M1SCALGXI-00-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; 8-UFQFN
View Details
2 suppliers
Clock and Timing IC - 763-CY28800OXCT - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface HCSL
Package Type Tape & Reel (TR)
Supply Voltage 3.13 to 3.46 volts
View Details
3 suppliers
BQ32000 Serial RTC with Battery Backup and Trickle Charge - BQ32000DR - Texas Instruments
Specs
Device Type Real Time Clock
Package Type SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
10 suppliers