Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators IDT3CP0C02-18NSGET

Description
IC OSC PROG TIMER 18MHZ 4-VFQFPN
Datasheet
Description
IC OSC PROG TIMER 18MHZ 4-VFQFPN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - IDT3CP0C02-18NSGET - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
IDT3CP0C02-18NSGET
Clock/Timing - Programmable Timers and Oscillators IDT3CP0C02-18NSGET
IC OSC PROG TIMER 18MHZ 4-VFQFPN

IC OSC PROG TIMER 18MHZ 4-VFQFPN

Supplier's Site Datasheet
Programmable Timers and Oscillators - IDT3CP0C02-18NSGET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
IDT3CP0C02-18NSGET
Programmable Timers and Oscillators IDT3CP0C02-18NSGET
Programmable Timer IC 18MHz 4-VFQFPN (5x3.2)

Programmable Timer IC 18MHz 4-VFQFPN (5x3.2)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number IDT3CP0C02-18NSGET IDT3CP0C02-18NSGET
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 4-VDFN
Frequency 18 MHz 18 MHz
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 500DSAA200M000ACF-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 10 ppm
View Details
Oscillators - 2195-OCXOVT-CV520MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP Module, 4 Leads
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details
Clocks and timing solutions - CYPRESS™ Oscillators - CY29412FLXI - CY29412FLXI - Infineon Technologies AG
Specs
Oscillator Type XO
Frequency 15 to 2100 MHz
Supply Voltage 1.71 V 3.63 V
View Details