Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers IDT23S09-1HPGI8

Description
"Zero Delay Buffer IC 133MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Zero Delay Buffer IC 133MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - IDT23S09-1HPGI8-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
IDT23S09-1HPGI8-ND
Clock Generators, PLLs, Frequency Synthesizers IDT23S09-1HPGI8-ND
"Zero Delay Buffer IC 133MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

"Zero Delay Buffer IC 133MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT23S09-1HPGI8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
IDT23S09-1HPGI8
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers IDT23S09-1HPGI8
IC ZD BUFFER 16TSSOP

IC ZD BUFFER 16TSSOP

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT23S09-1HPGI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
IDT23S09-1HPGI8
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers IDT23S09-1HPGI8
IC CLK BUFF ZD HI DRV 16-TSSOP

IC CLK BUFF ZD HI DRV 16-TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number IDT23S09-1HPGI8-ND IDT23S09-1HPGI8 IDT23S09-1HPGI8
Product Name Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Zero Delay Buffer; Clock Generator Clock Generator
Bus Interface LVTTL CMOS; TTL; CMOS, LVTTL
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SSOP Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-3032-C7-32.768KHZ-2.5PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4216BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1200 MHz
View Details
CDC2586 3.3V PLL CLock Driver with 1/2x, 1x and 2x Frequency Options - CDC2586PAHG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
3 suppliers
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details