Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers IDT23S08E-5HDC

Description
"Clock Multiplier, Zero Delay Buffer IC 200MHz 1 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote
Description
"Clock Multiplier, Zero Delay Buffer IC 200MHz 1 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT23S08E-5HDC is a high-speed phase-lock loop (PLL) clock multiplier designed for clock distribution and multiplication applications. It operates within a frequency range of 10MHz to 200MHz and features zero delay by aligning the phase between the input and output clocks. The device includes two banks of four outputs, each with separate enable controls, and supports output options of reference/2 for both banks. The IDT23S08E-5HDC is characterized by low output skew of less than 200 ps and low jitter of less than 200 ps cycle-to-cycle. It operates at a supply voltage of 3.3V and is compatible with spread spectrum technology, making it suitable for applications requiring synchronization. The device can enter a power-down mode, drawing less than 12µA for commercial temperature ranges and less than 25µA for industrial ranges. It is available in SOIC and TSSOP packages, making it versatile for various design requirements.

Datasheet Summary
Powered by GS/AI

The IDT23S08E-5HDC is a high-speed phase-lock loop (PLL) clock multiplier designed for clock distribution and multiplication applications. It operates within a frequency range of 10MHz to 200MHz and features zero delay by aligning the phase between the input and output clocks. The device includes two banks of four outputs, each with separate enable controls, and supports output options of reference/2 for both banks. The IDT23S08E-5HDC is characterized by low output skew of less than 200 ps and low jitter of less than 200 ps cycle-to-cycle. It operates at a supply voltage of 3.3V and is compatible with spread spectrum technology, making it suitable for applications requiring synchronization. The device can enter a power-down mode, drawing less than 12µA for commercial temperature ranges and less than 25µA for industrial ranges. It is available in SOIC and TSSOP packages, making it versatile for various design requirements.

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - IDT23S08E-5HDC-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
IDT23S08E-5HDC-ND
Clock Generators, PLLs, Frequency Synthesizers IDT23S08E-5HDC-ND
"Clock Multiplier, Zero Delay Buffer IC 200MHz 1 16-SOIC (0.154"", 3.90mm Width)"

"Clock Multiplier, Zero Delay Buffer IC 200MHz 1 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT23S08E-5HDC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
IDT23S08E-5HDC
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers IDT23S08E-5HDC
IC CLOCK MULTIPLIER 16SOIC

IC CLOCK MULTIPLIER 16SOIC

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT23S08E-5HDC - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
IDT23S08E-5HDC
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers IDT23S08E-5HDC
IC CLK MULT PLL HI DRV 16-SOIC

IC CLK MULT PLL HI DRV 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number IDT23S08E-5HDC-ND IDT23S08E-5HDC IDT23S08E-5HDC
Product Name Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Multiplier, Zero Delay Buffer; Clock Generator Clock Generator
Bus Interface LVTTL CMOS; TTL; CMOS, LVTTL
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
I²C Real-Time Clock Module (Medical Grade) - RV-5028-C7 Medical - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 100311QCX - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 750 MHz
View Details
Real Time Clocks - 1904747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Edip
Operating Temperature 0.0 C (32 F)
View Details