"Clock Multiplier, Zero Delay Buffer IC 200MHz 1 16-SOIC (0.154"", 3.90mm Width)"
IC CLOCK MULTIPLIER 16SOIC
IC CLK MULT PLL HI DRV 16-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | IDT23S08E-2HDCG8-ND | IDT23S08E-2HDCG8 | IDT23S08E-2HDCG8 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Multiplier, Zero Delay Buffer; Clock Generator | Clock Generator |
| Bus Interface | LVTTL | CMOS; TTL; CMOS, LVTTL | |
| Package Type | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts |