Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers IDT23S05T-1DC

Description
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1319947-IDT23S05T-1D C Category: Integrated Circuits (ICs)>Clock/Timing>C lock Generators, PLLs, Frequency Synthesizers Packaging: Tube Type: Zero Delay Buffer Frequency - Max: 133MHz Number of Circuits: 1 Standard Package: 98 Mounting: Surface Mount Input: LVTTL Output: CMOS, LVTTL PLL: Yes with Bypass Divider/Multiplier: No/No Voltage - Supply: 2.3V ~ 2.7V Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 23S05T-1DC Base Product Number: IDT23S05 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1319947-IDT23S05T-1D C Category: Integrated Circuits (ICs)>Clock/Timing>C lock Generators, PLLs, Frequency Synthesizers Packaging: Tube Type: Zero Delay Buffer Frequency - Max: 133MHz Number of Circuits: 1 Standard Package: 98 Mounting: Surface Mount Input: LVTTL Output: CMOS, LVTTL PLL: Yes with Bypass Divider/Multiplier: No/No Voltage - Supply: 2.3V ~ 2.7V Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 23S05T-1DC Base Product Number: IDT23S05 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1319947-IDT23S05T-1DC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1319947-IDT23S05T-1DC
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1319947-IDT23S05T-1DC
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1319947-IDT23S05T-1D C Category: Integrated Circuits (ICs)>Clock/Timing>C lock Generators, PLLs, Frequency Synthesizers Packaging: Tube Type: Zero Delay Buffer Frequency - Max: 133MHz Number of Circuits: 1 Standard Package: 98 Mounting: Surface Mount Input: LVTTL Output: CMOS, LVTTL PLL: Yes with Bypass Divider/Multiplier: No/No Voltage - Supply: 2.3V ~ 2.7V Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 23S05T-1DC Base Product Number: IDT23S05 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1319947-IDT23S05T-1DC
Category: Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Packaging: Tube
Type: Zero Delay Buffer
Frequency - Max: 133MHz
Number of Circuits: 1
Standard Package: 98
Mounting: Surface Mount
Input: LVTTL
Output: CMOS, LVTTL
PLL: Yes with Bypass
Divider/Multiplier: No/No
Voltage - Supply: 2.3V ~ 2.7V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 23S05T-1DC
Base Product Number: IDT23S05
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-IDT23S05T-1DC
Clock and Timing IC 728-IDT23S05T-1DC
IC ZD BUFFER 8SOIC Product overview: IDT23S05T-1DC from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-IDT23S05T-1DC can be used for catalog matching and distributor lookup.

IC ZD BUFFER 8SOIC Product overview: IDT23S05T-1DC from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-IDT23S05T-1DC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - IDT23S05T-1DC-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
IDT23S05T-1DC-ND
Clock Generators, PLLs, Frequency Synthesizers IDT23S05T-1DC-ND
"Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154"", 3.90mm Width)"

"Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT23S05T-1DC - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
IDT23S05T-1DC
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers IDT23S05T-1DC
IC CLK BUFFER PL ZD 8-SOIC

IC CLK BUFFER PL ZD 8-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT23S05T-1DC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
IDT23S05T-1DC
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers IDT23S05T-1DC
IC ZD BUFFER 8SOIC

IC ZD BUFFER 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number 1319947-IDT23S05T-1DC 728-IDT23S05T-1DC IDT23S05T-1DC-ND IDT23S05T-1DC IDT23S05T-1DC
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator Zero Delay Buffer; Clock Generator
Bus Interface CMOS; TTL; CMOS, LVTTL CMOS, LVTTL LVTTL CMOS; TTL; CMOS, LVTTL
Package Type Surface Mount; 8-SOIC (0.154", 3.90mm Width) Tube Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; Surface Mount SOIC
Unlock Full Specs
to access all available technical data