Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers IDT2309B-1HPGI

Description
"Zero Delay Buffer IC 133MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Zero Delay Buffer IC 133MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 800-1305-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
800-1305-5-ND
Clock Generators, PLLs, Frequency Synthesizers 800-1305-5-ND
"Zero Delay Buffer IC 133MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

"Zero Delay Buffer IC 133MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT2309B-1HPGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
IDT2309B-1HPGI
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers IDT2309B-1HPGI
IC ZD BUFFER 16TSSOP

IC ZD BUFFER 16TSSOP

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT2309B-1HPGI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
IDT2309B-1HPGI
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers IDT2309B-1HPGI
IC CLK BUFFER HIGH DRIVE 16TSSOP

IC CLK BUFFER HIGH DRIVE 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 800-1305-5-ND IDT2309B-1HPGI IDT2309B-1HPGI
Product Name Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Zero Delay Buffer; Clock Generator Clock Generator
Bus Interface LVTTL TTL; LVTTL
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SSOP Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - SI52111-B6-GT - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Generator
Package Type SOP; SSOP
Features / Standards RoHS
View Details
4 suppliers
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351IDB - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
4 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-B-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details