The IDT2309B-1HDCG is a high-speed zero delay clock buffer designed for efficient clock distribution in various applications. It operates within a frequency range of 10MHz to 133MHz and features a phase-lock loop (PLL) for precise clock alignment. The device can distribute one clock input to two banks of outputs, with a total of nine outputs available. Each output bank has a separate enable function, allowing for flexible control. This clock buffer exhibits low output skew of less than 250ps and low jitter, with a typical cycle-to-cycle jitter of 50ps at 66MHz. It operates at a supply voltage of 3.3V and does not require an external RC network for operation. The IDT2309B-1HDCG is available in a 16-pin SOIC package and is suitable for both commercial and industrial temperature ranges, making it versatile for various applications, including SDRAM, telecom, and PC motherboards. The device also features a power-down mode that reduces current consumption to less than 25µA when not in use.
"Zero Delay Buffer IC 133MHz 1 16-SOIC (0.154"", 3.90mm Width)"
IC ZD BUFFER 16SOIC Product overview: IDT2309B-1HDCG from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-IDT2309B-1HDCG can be used for catalog matching and distributor lookup.
IC ZD BUFFER 16SOIC
IC CLK BUFFER HIGH DRIVE 16-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 800-1300-5-ND | 728-IDT2309B-1HDCG | IDT2309B-1HDCG | IDT2309B-1HDCG |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Zero Delay Buffer; Clock Generator | Clock Generator | |
| Bus Interface | LVTTL | LVTTL | TTL; LVTTL | |
| Package Type | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Tube | SOIC | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |