The IDT2308-3DCI8 is a high-speed phase-lock loop (PLL) clock multiplier designed for clock distribution applications with operating frequencies ranging from 10MHz to 133MHz. It features zero delay by aligning the phase between the input and output clocks, making it suitable for applications requiring precise timing. The device distributes one clock input to two banks of four outputs, each with separate enable controls, and offers output options of 2x and 4x multiplication. The IDT2308-3DCI8 has a low output skew of less than 200 ps and low jitter of less than 200 ps cycle-to-cycle. It operates at a supply voltage of 3.3V and does not require an external RC network. The device can enter a power-down mode, drawing less than 25µA when inactive. It is available in both SOIC and TSSOP packages and is characterized for both commercial (0 to +70°C) and industrial (-40 to +85°C) temperature ranges. This product is suitable for applications in SDRAM, telecom, datacom, and PC motherboards.
"Multiplier, Zero Delay Buffer IC 133.3MHz 1 16-SOIC (0.154"", 3.90mm Width)"
IC CLK MLTPLR ZDB 1:8 16SOIC
IC MULT ZDB 16SOIC
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | IDT2308-3DCI8-ND | IDT2308-3DCI8 | IDT2308-3DCI8 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Multiplier, Zero Delay Buffer; Clock Generator |
| Bus Interface | LVTTL | TTL; LVTTL | |
| Package Type | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Surface Mount; Surface Mount | SOIC |