IC MULT ZDB 16SOIC Product overview: IDT2308-1HDCI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-IDT2308-1HDCI can be used for catalog matching and distributor lookup.
"Multiplier, Zero Delay Buffer IC 133.3MHz 1 16-SOIC (0.154"", 3.90mm Width)"
IC MULT ZDB 16SOIC
IC CLK MLTPLR ZDB 1:8 16SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-IDT2308-1HDCI | IDT2308-1HDCI-ND | IDT2308-1HDCI | IDT2308-1HDCI |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVTTL | LVTTL | TTL; LVTTL | |
| Package Type | Tube | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |