Renesas Electronics Corporation 3.3V SOIC Clock and Timing IC IDT2305B-1DCGI8

Description
IC Clk Buffer Zd 3.3V 8-SOIC Product overview: IDT2305B-1DCGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-IDT2305B-1DCGI8 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC Clk Buffer Zd 3.3V 8-SOIC Product overview: IDT2305B-1DCGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-IDT2305B-1DCGI8 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.3V SOIC Clock and Timing IC - 728-IDT2305B-1DCGI8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V SOIC Clock and Timing IC
728-IDT2305B-1DCGI8
3.3V SOIC Clock and Timing IC 728-IDT2305B-1DCGI8
IC Clk Buffer Zd 3.3V 8-SOIC Product overview: IDT2305B-1DCGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-IDT2305B-1DCGI8 can be used for catalog matching and distributor lookup.

IC Clk Buffer Zd 3.3V 8-SOIC Product overview: IDT2305B-1DCGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-IDT2305B-1DCGI8 can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT2305B-1DCGI8 - 1064327-IDT2305B-1DCGI8 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT2305B-1DCGI8
1064327-IDT2305B-1DCGI8
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT2305B-1DCGI8 1064327-IDT2305B-1DCGI8
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064327-IDT2305B-1DC GI8 Packaging: Tape & Reel (TR) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Categories: Clock/Timing - Clock Generators,PLLs,Freq uency Synthesizers Case / Package: SOIC Max Frequency: 133 MHz Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064327-IDT2305B-1DCGI8
Packaging: Tape & Reel (TR)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Categories: Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Case / Package: SOIC
Max Frequency: 133 MHz
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-IDT2305B-1DCGI8 1064327-IDT2305B-1DCGI8
Product Name 3.3V SOIC Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT2305B-1DCGI8
Package Type Tape & Reel (TR) Surface Mount; SOIC
Unlock Full Specs
to access all available technical data