Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers IDT2305A-1HDC8

Description
"Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - IDT2305A-1HDC8-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
IDT2305A-1HDC8-ND
Clock Generators, PLLs, Frequency Synthesizers IDT2305A-1HDC8-ND
"Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154"", 3.90mm Width)"

"Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT2305A-1HDC8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
IDT2305A-1HDC8
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers IDT2305A-1HDC8
IC CLK BUFFER 3.3V HI DRV 8-SOIC

IC CLK BUFFER 3.3V HI DRV 8-SOIC

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT2305A-1HDC8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
IDT2305A-1HDC8
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers IDT2305A-1HDC8
IC CLK BUFFER 3.3V HI DRV 8-SOIC

IC CLK BUFFER 3.3V HI DRV 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number IDT2305A-1HDC8-ND IDT2305A-1HDC8 IDT2305A-1HDC8
Product Name Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Zero Delay Buffer; Clock Generator Clock Generator
Bus Interface LVCMOS CMOS; TTL; CMOS, LVCMOS, TTL
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-B-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Application Specific - AD9549ABCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 725 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDCE925 Programmable 2-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE925PWR - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
9 suppliers