Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT2305-1HDC8 IDT2305-1HDC8

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 854645-IDT2305-1HDC8 Features: IC 1 Package: Reel - TR Part Status: Obsolete Family Name: IDT2305 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 854645-IDT2305-1HDC8 Features: IC 1 Package: Reel - TR Part Status: Obsolete Family Name: IDT2305 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT2305-1HDC8 - 854645-IDT2305-1HDC8 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT2305-1HDC8
854645-IDT2305-1HDC8
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT2305-1HDC8 854645-IDT2305-1HDC8
Manufacturer: Renesas Electronics America Win Source Part Number: 854645-IDT2305-1HDC8 Features: IC 1 Package: Reel - TR Part Status: Obsolete Family Name: IDT2305 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 854645-IDT2305-1HDC8
Features: IC 1
Package: Reel - TR
Part Status: Obsolete
Family Name: IDT2305
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - IDT2305-1HDC8-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
IDT2305-1HDC8-ND
Clock Generators, PLLs, Frequency Synthesizers IDT2305-1HDC8-ND
"Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154"", 3.90mm Width)"

"Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-IDT2305-1HDC8
Clock and Timing IC 728-IDT2305-1HDC8
IC ZD BUFFER 8SOIC Product overview: IDT2305-1HDC8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-IDT2305-1HDC8 can be used for catalog matching and distributor lookup.

IC ZD BUFFER 8SOIC Product overview: IDT2305-1HDC8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-IDT2305-1HDC8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT2305-1HDC8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
IDT2305-1HDC8
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers IDT2305-1HDC8
IC ZD BUFFER 8SOIC

IC ZD BUFFER 8SOIC

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT2305-1HDC8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
IDT2305-1HDC8
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers IDT2305-1HDC8
IC CLK BUFFER 3.3V HI DRV 8-SOIC

IC CLK BUFFER 3.3V HI DRV 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks
Product Number 854645-IDT2305-1HDC8 IDT2305-1HDC8-ND 728-IDT2305-1HDC8 IDT2305-1HDC8 IDT2305-1HDC8
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT2305-1HDC8 Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Zero Delay Buffer; Clock Generator Clock Generator
Bus Interface LVCMOS CMOS, LVCMOS, TTL CMOS; TTL; CMOS, LVCMOS, TTL
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOIC Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data