Renesas Electronics Corporation Clock/Timing - Clock/Timing - Real Time Clocks - IDT1339-31DVGI8 IDT1339-31DVGI8

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064325-IDT1339-31DV GI8 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Interface: 2-Wire, I2C, Serial Date Format: YY-MM-DD-dd Categories: Clock/Timing - Real Time Clocks Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064325-IDT1339-31DV GI8 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Interface: 2-Wire, I2C, Serial Date Format: YY-MM-DD-dd Categories: Clock/Timing - Real Time Clocks Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Real Time Clocks - IDT1339-31DVGI8 - 1064325-IDT1339-31DVGI8 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - IDT1339-31DVGI8
1064325-IDT1339-31DVGI8
Clock/Timing - Clock/Timing - Real Time Clocks - IDT1339-31DVGI8 1064325-IDT1339-31DVGI8
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064325-IDT1339-31DV GI8 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Interface: 2-Wire, I2C, Serial Date Format: YY-MM-DD-dd Categories: Clock/Timing - Real Time Clocks Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064325-IDT1339-31DVGI8
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Interface: 2-Wire, I2C, Serial
Date Format: YY-MM-DD-dd
Categories: Clock/Timing - Real Time Clocks
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now
MSOP Clock and Timing IC - 690-IDT1339-31DVGI8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
MSOP Clock and Timing IC
690-IDT1339-31DVGI8
MSOP Clock and Timing IC 690-IDT1339-31DVGI8
IC Rtc Clk/calendar I2C 8-MSOP Product overview: IDT1339-31DVGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, MSOP, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-IDT1339-31DVGI8 can be used for catalog matching and distributor lookup.

IC Rtc Clk/calendar I2C 8-MSOP Product overview: IDT1339-31DVGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, MSOP, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-IDT1339-31DVGI8 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 1064325-IDT1339-31DVGI8 690-IDT1339-31DVGI8
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - IDT1339-31DVGI8 MSOP Clock and Timing IC
Device Type Real Time Clock
Unlock Full Specs
to access all available technical data