Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1214542-IDT1338C-31S
Memory Size: 56 B
Interface: 2-Wire, I2C, Serial
Date Format: YY-MM-DD-dd
Number of Pins: 16
Categories: Clock/Timing - Real Time Clocks
Case / Package: SOIC
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
IC Rtc Clk/calendar I2C 16-SOIC Product overview: IDT1338C-31SRI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-IDT1338C-31SRI can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Clocks | IC Timers |
| Product Number | 1214542-IDT1338C-31SRI | 690-IDT1338C-31SRI |
| Product Name | Clock/Timing - Clock/Timing - Real Time Clocks - IDT1338C-31SRI | SOIC Clock and Timing IC |
| Device Type | Real Time Clock |