Renesas Electronics Corporation Clock/Timing - Clock/Timing - Real Time Clocks - IDT1337GDVGI IDT1337GDVGI

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006273-IDT1337GDVGI Mounting: SMD (SMT) Interface: 2-Wire, I2C, Serial Date Format: YY-MM-DD-dd Number of Pins: 8 Categories: Clock/Timing - Real Time Clocks Case / Package: MSOP Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006273-IDT1337GDVGI Mounting: SMD (SMT) Interface: 2-Wire, I2C, Serial Date Format: YY-MM-DD-dd Number of Pins: 8 Categories: Clock/Timing - Real Time Clocks Case / Package: MSOP Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Real Time Clocks - IDT1337GDVGI - 1006273-IDT1337GDVGI - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - IDT1337GDVGI
1006273-IDT1337GDVGI
Clock/Timing - Clock/Timing - Real Time Clocks - IDT1337GDVGI 1006273-IDT1337GDVGI
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006273-IDT1337GDVGI Mounting: SMD (SMT) Interface: 2-Wire, I2C, Serial Date Format: YY-MM-DD-dd Number of Pins: 8 Categories: Clock/Timing - Real Time Clocks Case / Package: MSOP Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1006273-IDT1337GDVGI
Mounting: SMD (SMT)
Interface: 2-Wire, I2C, Serial
Date Format: YY-MM-DD-dd
Number of Pins: 8
Categories: Clock/Timing - Real Time Clocks
Case / Package: MSOP
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now
TSSOP Clock and Timing IC - 690-IDT1337GDVGI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TSSOP Clock and Timing IC
690-IDT1337GDVGI
TSSOP Clock and Timing IC 690-IDT1337GDVGI
IC Rtc Clk/calendar I2C 8-TSSOP Product overview: IDT1337GDVGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-IDT1337GDVGI can be used for catalog matching and distributor lookup.

IC Rtc Clk/calendar I2C 8-TSSOP Product overview: IDT1337GDVGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-IDT1337GDVGI can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 1006273-IDT1337GDVGI 690-IDT1337GDVGI
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - IDT1337GDVGI TSSOP Clock and Timing IC
Device Type Real Time Clock
Unlock Full Specs
to access all available technical data