Renesas Electronics Corporation Programmable Timer, Triple, 8Mhz, 5.5V Dip24; Frequency Renesas ID82C54

Description
PROGRAMMABLE TIMER, TRIPLE, 8MHZ, 5.5V DIP24; Frequency:8MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Digital IC Case:DIP; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-RoHS Compliant: No
Datasheet
Description
PROGRAMMABLE TIMER, TRIPLE, 8MHZ, 5.5V DIP24; Frequency:8MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Digital IC Case:DIP; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timer, Triple, 8Mhz, 5.5V Dip24; Frequency Renesas - 06F7646 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Timer, Triple, 8Mhz, 5.5V Dip24; Frequency Renesas
06F7646
Programmable Timer, Triple, 8Mhz, 5.5V Dip24; Frequency Renesas 06F7646
PROGRAMMABLE TIMER, TRIPLE, 8MHZ, 5.5V DIP24; Frequency:8MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Digital IC Case:DIP; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-RoHS Compliant: No

PROGRAMMABLE TIMER, TRIPLE, 8MHZ, 5.5V DIP24; Frequency:8MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Digital IC Case:DIP; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 06F7646
Product Name Programmable Timer, Triple, 8Mhz, 5.5V Dip24; Frequency Renesas
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
30 GHz High Power Signal Generator, -38 to +27 dBm, 50Ω - SSG-30GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details