Renesas Electronics Corporation Electronic Surplus - ID82C54 ID82C54

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183837-ID82C54 Packaging: Tube Type: Programmable Timer Mounting Style: Through Hole Frequency: 8MHz Supply Current: 10mA Categories: Integrated Circuits Supplier Device Package: 24-CERDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 24-CDIP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: 82C54 Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183837-ID82C54 Packaging: Tube Type: Programmable Timer Mounting Style: Through Hole Frequency: 8MHz Supply Current: 10mA Categories: Integrated Circuits Supplier Device Package: 24-CERDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 24-CDIP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: 82C54 Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - ID82C54 - 1183837-ID82C54 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ID82C54
1183837-ID82C54
Electronic Surplus - ID82C54 1183837-ID82C54
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183837-ID82C54 Packaging: Tube Type: Programmable Timer Mounting Style: Through Hole Frequency: 8MHz Supply Current: 10mA Categories: Integrated Circuits Supplier Device Package: 24-CERDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 24-CDIP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: 82C54 Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1183837-ID82C54
Packaging: Tube
Type: Programmable Timer
Mounting Style: Through Hole
Frequency: 8MHz
Supply Current: 10mA
Categories: Integrated Circuits
Supplier Device Package: 24-CERDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 24-CDIP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Family Part Number: 82C54
Manufacturer Pack Quantity: 15
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now Datasheet
Programmable Timers and Oscillators - ID82C54 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
ID82C54
Programmable Timers and Oscillators ID82C54
Programmable Timer IC 8MHz 24-CERDIP

Programmable Timer IC 8MHz 24-CERDIP

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - ID82C54 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
ID82C54
Clock/Timing - Programmable Timers and Oscillators ID82C54
IC OSC PROG TIMER 8MHZ 24DIP

IC OSC PROG TIMER 8MHZ 24DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators Oscillators
Product Number 1183837-ID82C54 ID82C54 ID82C54
Product Name Electronic Surplus - ID82C54 Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type Programmable Timer Programmable Timer
Frequency 8 MHz 8 MHz 8 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TB-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - NLV14536BDWG - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 2 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Oscillators - DTO 6566 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 6000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details