Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers ID82C284-12

Description
Win Source Part Number: 1055056-ID82C284-12 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): ID82C284-12ID82C284- -12; ID82C28412; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Intersil Other Names: 2156-ID82C284-12,HAR HARID82C284-12 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1055056-ID82C284-12 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): ID82C284-12ID82C284- -12; ID82C28412; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Intersil Other Names: 2156-ID82C284-12,HAR HARID82C284-12 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1055056-ID82C284-12
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1055056-ID82C284-12
Win Source Part Number: 1055056-ID82C284-12 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): ID82C284-12ID82C284- -12; ID82C28412; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Intersil Other Names: 2156-ID82C284-12,HAR HARID82C284-12 RoHS Status: RoHS non-compliant

Win Source Part Number: 1055056-ID82C284-12
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): ID82C284-12ID82C284--12; ID82C28412;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Intersil
Other Names: 2156-ID82C284-12,HARHARID82C284-12
RoHS Status: RoHS non-compliant

Buy Now Datasheet
 - ID82C284-12 - Rochester Electronics
Newburyport, MA, United States
Processor Specific Clock Generator, 25MHz, CMOS, CDIP18

Processor Specific Clock Generator, 25MHz, CMOS, CDIP18

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - ID82C284-12 - ODG (Origin Data Global)
Shenzhen, China
Clock Generators, PLLs, Frequency Synthesizers
ID82C284-12
Clock Generators, PLLs, Frequency Synthesizers ID82C284-12
CLOCK GENERATOR AND READY INTERF

CLOCK GENERATOR AND READY INTERF

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - ID82C284-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
ID82C284-12
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers ID82C284-12
IC CLOCK GENERATOR 18CERDIP

IC CLOCK GENERATOR 18CERDIP

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - ID82C284-12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
ID82C284-12
Clock Generators, PLLs, Frequency Synthesizers ID82C284-12
Clock Generator IC 1 18-DIP (0.300", 7.62mm)

Clock Generator IC 1 18-DIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 1055056-ID82C284-12 ID82C284-12 ID82C284-12 ID82C284-12 ID82C284-12
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Real Time Clock; Clock Generator Clock Generator; Clock Generator Clock Generator; Clock Generator Clock Generator
Bus Interface CMOS Clock Clock Clock
Package Type DIP DIP; Through Hole DIP; 18-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Rtc, I2C, Rv-3029, 8Ppm, 10Son; Date Format Micro Crystal - 09X0508 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9516-1BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2950 MHz
View Details
Clock Synthesizers - 7089782 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type Cp 24 2
View Details