Clock Generator Product overview: ID82C284-10 from Intersil is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ID82C284-10 can be used for catalog matching and distributor lookup.
Clock Generator, 10MHz, CMOS, CDIP18
IC CLOCK GENERATOR 18CERDIP
Clock Generator IC 1 18-DIP (0.300", 7.62mm)
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-ID82C284-10 | ID82C284-10 | ID82C284-10 | ID82C284-10 |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Package Type | CDIP | DIP | DIP; 18-DIP (0.300\", 7.62mm) | |
| Device Type | Real Time Clock; Clock Generator | Clock Generator; Clock Generator | Clock Generator | |
| Bus Interface | CMOS | Clock | Clock |