Memory, DDR, DDR2 Zero Delay Buffer IC 533MHz 2 Output 48-SSOP
IC CLK BUF DDR 533MHZ 2CIRC Product overview: ICS9P946AFLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 533MHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9P946AFLF can be used for catalog matching and distributor lookup.
IC CLK BUF DDR 533MHZ 2CIRC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks |
| Product Number | ICS9P946AFLF-ND | 763-ICS9P946AFLF | ICS9P946AFLF |
| Product Name | Application Specific Clock/Timing | 533MHZ Clock and Timing IC | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator | |
| Bus Interface | Clock | Clock | |
| Package Type | Surface Mount; "48-BSSOP (0.295"", 7.50mm Width)" | Tube | Surface Mount; Surface Mount |
| Supply Voltage | 3.3 volts | 3.3 volts |