Renesas Electronics Corporation Custom Parts - Custom Parts (E - I) - ICS9LPRS501SKLFT ICS9LPRS501SKLFT

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1216009-ICS9LPRS501S KLFT Packaging: Tape & Reel (TR) Number of Circuits: 1 Input: Crystal PLL: Yes Categories: Custom Parts Max Frequency: 400 MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1216009-ICS9LPRS501S KLFT Packaging: Tape & Reel (TR) Number of Circuits: 1 Input: Crystal PLL: Yes Categories: Custom Parts Max Frequency: 400 MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - ICS9LPRS501SKLFT - 1216009-ICS9LPRS501SKLFT - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - ICS9LPRS501SKLFT
1216009-ICS9LPRS501SKLFT
Custom Parts - Custom Parts (E - I) - ICS9LPRS501SKLFT 1216009-ICS9LPRS501SKLFT
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1216009-ICS9LPRS501S KLFT Packaging: Tape & Reel (TR) Number of Circuits: 1 Input: Crystal PLL: Yes Categories: Custom Parts Max Frequency: 400 MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1216009-ICS9LPRS501SKLFT
Packaging: Tape & Reel (TR)
Number of Circuits: 1
Input: Crystal
PLL: Yes
Categories: Custom Parts
Max Frequency: 400 MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1216009-ICS9LPRS501SKLFT
Product Name Custom Parts - Custom Parts (E - I) - ICS9LPRS501SKLFT
Operating Temperature 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Management - Specialized - 620-1997-6-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Voltage Regulators - 2412880 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
View Details
nPM1300 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details