Renesas Electronics Corporation OEM Parts - OEM Parts (F - I) - ICS9LPRS501SKLF ICS9LPRS501SKLF

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023276-ICS9LPRS501S KLF Number of Circuits: 1 Input: Crystal PLL: Yes Categories: OEM Parts(F-I) Max Frequency: 400 MHz Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023276-ICS9LPRS501S KLF Number of Circuits: 1 Input: Crystal PLL: Yes Categories: OEM Parts(F-I) Max Frequency: 400 MHz Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - ICS9LPRS501SKLF - 1023276-ICS9LPRS501SKLF - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - ICS9LPRS501SKLF
1023276-ICS9LPRS501SKLF
OEM Parts - OEM Parts (F - I) - ICS9LPRS501SKLF 1023276-ICS9LPRS501SKLF
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023276-ICS9LPRS501S KLF Number of Circuits: 1 Input: Crystal PLL: Yes Categories: OEM Parts(F-I) Max Frequency: 400 MHz Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023276-ICS9LPRS501SKLF
Number of Circuits: 1
Input: Crystal
PLL: Yes
Categories: OEM Parts(F-I)
Max Frequency: 400 MHz
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1023276-ICS9LPRS501SKLF
Product Name OEM Parts - OEM Parts (F - I) - ICS9LPRS501SKLF
Operating Temperature 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Switching
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Triple Output Step Down Switching Regulator - A4490EESTR-T - Allegro MicroSystems Inc.
Specs
Regulator Category Switching
View Details
8 suppliers
Specs
Operating Temperature -65 C (-85 F)
View Details
Voltage Regulators - 155125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Fixed
Package Type Other; Sot-223
View Details