Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Application Specific ICS9LPRS462AGLF

Description
Win Source Part Number: 1205452-ICS9LPRS462A GLF Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tube Frequency - Max: 280MHz Number of Circuits: 1 Standard Package: 28 Mounting: SMD (SMT) Input: Crystal Output: Clock PLL: Yes Main Purpose: AMD CPU Voltage - Supply: 3.135V ~ 3.465V Package / Case: 64-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 64-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 9LPRS462AGLF Base Product Number: ICS9LPRS462 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1205452-ICS9LPRS462A GLF Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tube Frequency - Max: 280MHz Number of Circuits: 1 Standard Package: 28 Mounting: SMD (SMT) Input: Crystal Output: Clock PLL: Yes Main Purpose: AMD CPU Voltage - Supply: 3.135V ~ 3.465V Package / Case: 64-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 64-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 9LPRS462AGLF Base Product Number: ICS9LPRS462 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Application Specific
1205452-ICS9LPRS462AGLF
Integrated Circuits (ICs) - Clock/Timing - Application Specific 1205452-ICS9LPRS462AGLF
Win Source Part Number: 1205452-ICS9LPRS462A GLF Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tube Frequency - Max: 280MHz Number of Circuits: 1 Standard Package: 28 Mounting: SMD (SMT) Input: Crystal Output: Clock PLL: Yes Main Purpose: AMD CPU Voltage - Supply: 3.135V ~ 3.465V Package / Case: 64-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 64-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 9LPRS462AGLF Base Product Number: ICS9LPRS462 Product Status: Obsolete

Win Source Part Number: 1205452-ICS9LPRS462AGLF
Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific
Package: Tube
Frequency - Max: 280MHz
Number of Circuits: 1
Standard Package: 28
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
PLL: Yes
Main Purpose: AMD CPU
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 64-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 64-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 9LPRS462AGLF
Base Product Number: ICS9LPRS462
Product Status: Obsolete

Buy Now Datasheet
Clock/Timing - Application Specific - ICS9LPRS462AGLF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
ICS9LPRS462AGLF
Clock/Timing - Application Specific ICS9LPRS462AGLF
IC CLOCK LP ATI RS/RD600 64TSSOP

IC CLOCK LP ATI RS/RD600 64TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1205452-ICS9LPRS462AGLF ICS9LPRS462AGLF
Product Name Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing - Application Specific
Device Type Clock Generator Clock Generator
Bus Interface Clock
Package Type Surface Mount; 64-TFSOP (0.240", 6.10mm Width) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699HS-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
I²C Real-Time Clock Module - RV-4162-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Clock/Timing - Application Specific - ADF4169WCCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
Clock Synthesizers - 1921662 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details