Intel CPU, PCI Express (PCIe) Clock/Frequency Synthesizer IC 1 Output 64-TSSOP
IC CLK SYNTHESIZER CK505 64TSSOP
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | ICS9LPRS355CGLFT-ND | ICS9LPRS355CGLFT |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | Clock | |
| Package Type | Surface Mount; "64-TFSOP (0.240"", 6.10mm Width)" | Surface Mount; Surface Mount |