Intel CK505, PCI Express (PCIe) Clock/Frequency Synthesizer, Multiplexer IC 400MHz 1 Output 56-TSSOP
IC CLK CK505 COMPL W/REG 56TSSOP
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | ICS9LPR502SGLF-ND | ICS9LPR502SGLF |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | Clock | |
| Package Type | Surface Mount; "56-TFSOP (0.240"", 6.10mm Width)" | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts |