Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023002-ICS9FG1201HG
Number of Circuits: 1
Mounting: SMD (SMT)
Input: HCSL
PLL: Yes
Categories: OEM Parts(F-I)
Case / Package: TFSOP
Max Frequency: 400 MHz
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1023002-ICS9FG1201HGLF |
| Product Name | OEM Parts - OEM Parts (F - I) - ICS9FG1201HGLF |