IC FREQ TIMING GENERATOR 28TSSOP Product overview: ICS9FG104DGLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9FG104DGLFT can be used for catalog matching and distributor lookup.
Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-TSSOP
Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-TSSOP
IC FREQ TIMING GENERATOR 28TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 763-ICS9FG104DGLFT | 800-1256-2-ND | ICS9FG104DGLFT | ICS9FG104DGLFT |
| Product Name | Clock and Timing IC | Application Specific Clock/Timing | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Bus Interface | HCSL | HCSL | HCSL | |
| Package Type | Tape & Reel (TR) | Surface Mount; TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; SSOP; 28-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | |
| Frequency | 400 MHz | 400 MHz | 400 MHz | 400 MHz |