Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Manufacturer: Renesas Electronics America
Win Source Part Number: 846235-ICS9FG104DFLF
Features: IC 1 Output
Package: Reel - TR
Part Status: Obsolete
Family Name: ICS9FG104
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-1254-6, 800-1254-1, 9FG104DFLFT, 800-1254-2
IC FREQ TIMING GENERATOR 28-SSOP Product overview: ICS9FG104DFLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9FG104DFLFT can be used for catalog matching and distributor lookup.
Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
IC FREQ TIMING GENERATOR 28-SSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 800-1254-2-ND | 846235-ICS9FG104DFLFT | 763-ICS9FG104DFLFT | ICS9FG104DFLFT | ICS9FG104DFLFT |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Clock/Timing - Application Specific - ICS9FG104DFLFT | SSOP Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | HCSL | HCSL | HCSL | ||
| Package Type | Surface Mount; SSOP; "28-SSOP (0.209"", 5.30mm Width)" | Tape & Reel (TR) | Surface Mount; SSOP; 28-SSOP (0.209\", 5.30mm Width) | Surface Mount; Surface Mount | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |